Texas Instruments TPS79028 Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current TPS79028DBVTG4

Description
Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79028 Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current - TPS79028DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS79028 Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current
TPS79028DBVTG4
TPS79028 Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current TPS79028DBVTG4
Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125

Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79028DBVTG4 - 1113372-TPS79028DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79028DBVTG4
1113372-TPS79028DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79028DBVTG4 1113372-TPS79028DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113372-TPS79028DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.13V @ 50mA Operating Supply Current: 28μA PSRR: 85dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113372-TPS79028DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.13V @ 50mA
Operating Supply Current: 28μA
PSRR: 85dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.8V 50MA SOT23 LDO Voltage Regulator IC
699-TPS79028DBVTG4
2.8V 50MA SOT23 LDO Voltage Regulator IC 699-TPS79028DBVTG4
IC REG LINEAR 2.8V 50MA SOT23-5 Product overview: TPS79028DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 50MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79028DBVTG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 50MA SOT23-5 Product overview: TPS79028DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 50MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79028DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79028DBVTG4 1113372-TPS79028DBVTG4 699-TPS79028DBVTG4
Product Name TPS79028 Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS79028DBVTG4 2.8V 50MA SOT23 LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24735RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Management IC - 713-BQ27500DRZR-V120 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details