Single Output LDO, 50mA, Fixed(1.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 798215-TPS79018DBVTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 50mA
Family Name: TPS790
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28μA
PSRR: 85dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-23-5
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): TPS79018DBVRG4;
Introduction Date: July 01, 2004
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
10-V, 50-mA, Low Noise, Low Iq, Low-Dropout Linear Regulator 5-SOT-23 -40 to 125 Product overview: TPS79018DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79018DBVTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79018DBVTG4 | 798215-TPS79018DBVTG4 | 699-TPS79018DBVTG4 |
| Product Name | TPS79018 Single Output LDO, 50mA, Fixed(1.8V), Low Noise, Low Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS79018DBVTG4 | Low-Power SOT-23 LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | Low Dropout | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed |
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23-5 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | |
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts |