Texas Instruments TPS78928 Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Low Quiescent Current TPS78928DBVTG4

Description
Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78928 Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Low Quiescent Current - TPS78928DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS78928 Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Low Quiescent Current
TPS78928DBVTG4
TPS78928 Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Low Quiescent Current TPS78928DBVTG4
Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78928DBVTG4 - 1113362-TPS78928DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78928DBVTG4
1113362-TPS78928DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS78928DBVTG4 1113362-TPS78928DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113362-TPS78928DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.13V @ 100mA Operating Supply Current: 28μA PSRR: 85dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113362-TPS78928DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.13V @ 100mA
Operating Supply Current: 28μA
PSRR: 85dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.8V 100mA SOT-23 LDO Voltage Regulator IC
699-TPS78928DBVTG4
2.8V 100mA SOT-23 LDO Voltage Regulator IC 699-TPS78928DBVTG4
2.8V 100mA LDO Linear Regulator SOT-23-5 Product overview: TPS78928DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS78928DBVTG4 can be used for catalog matching and distributor lookup.

2.8V 100mA LDO Linear Regulator SOT-23-5 Product overview: TPS78928DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS78928DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78928DBVTG4 1113362-TPS78928DBVTG4 699-TPS78928DBVTG4
Product Name TPS78928 Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS78928DBVTG4 2.8V 100mA SOT-23 LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data