Single Output LDO, 100mA, Fixed(1.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS78918DBVRG4 |
| Product Name | TPS78918 Single Output LDO, 100mA, Fixed(1.8V), Low Noise, Low Quiescent Current |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.8 volts |