TPS78633 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
EVAL MOD FOR TPS78633 1 - Single 3.3V 1.5A 2.7 ~ 5.5 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS78633
Manufacturer: Texas Instruments
Win Source Part Number: 798214-TPS78633EVM-2
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 3.3V
Voltage - Input: 2.7 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: TPS78633
Family Name: TPS78633
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Power Management IC Development Tools TPS78633-207 Eval Mod
EVAL MOD FOR TPS78633
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-20625-ND | TPS78633EVM-207 | 798214-TPS78633EVM-207 | TPS78633EVM-207 | TPS78633EVM-207 |
| Product Name | Linear Voltage Regulator Evaluation Boards | EVAL MOD FOR TPS78633 1 - Single 3.3V 1.5A 2.7 ~ 5.5 V Positive Fixed -40¦C ~ 125¦C Fully Populated Board TPS78633 | Evaluation Boards - Linear Voltage Regulators - TPS78633EVM-207 | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards |
| Manufacturer | Texas Instruments |