Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - TPS78628DCQRG4 TPS78628DCQRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273578-TPS78628DCQR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273578-TPS78628DCQR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS78628DCQRG4 - 1273578-TPS78628DCQRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78628DCQRG4
1273578-TPS78628DCQRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS78628DCQRG4 1273578-TPS78628DCQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273578-TPS78628DCQR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273578-TPS78628DCQRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore
2.8V 1.5A LDO Voltage Regulator IC
699-TPS78628DCQRG4
2.8V 1.5A LDO Voltage Regulator IC 699-TPS78628DCQRG4
2.8V LDO Regulator, 1.5A, 410mV Dropout, SOT-223-6 Product overview: TPS78628DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS78628DCQRG4 can be used for catalog matching and distributor lookup.

2.8V LDO Regulator, 1.5A, 410mV Dropout, SOT-223-6 Product overview: TPS78628DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS78628DCQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC REG LDO 2.8V 1.5A SOT223-6 - 815-TPS78628DCQRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 2.8V 1.5A SOT223-6
815-TPS78628DCQRG4
IC REG LDO 2.8V 1.5A SOT223-6 815-TPS78628DCQRG4
IC REG LDO 2.8V 1.5A SOT223-6

IC REG LDO 2.8V 1.5A SOT223-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1273578-TPS78628DCQRG4 699-TPS78628DCQRG4 815-TPS78628DCQRG4
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS78628DCQRG4 2.8V 1.5A LDO Voltage Regulator IC IC REG LDO 2.8V 1.5A SOT223-6
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-223-6 Other; SOT-223-6
Output Voltage 2.8 volts
IOUT 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
Battery Chargers - BQ24014DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444544 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3303ARZ-3.2 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details