REGULATOR, LDO, FIXED, 2.5V, SOT-223-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; DropoutRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH8254 |
| Product Name | Regulator, Ldo, Fixed, 2.5V, Sot-223-6; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |