Texas Instruments High-Performance Analog Evaluation Boards - Linear Voltage Regulators - TPS78601DRBEVM TPS78601DRBEVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 798211-TPS78601DRBEV M Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.8V, 2.5V, 2.8V, 3.3V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: TPS78601 Family Name: TPS78601 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798211-TPS78601DRBEV M Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.8V, 2.5V, 2.8V, 3.3V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: TPS78601 Family Name: TPS78601 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - TPS78601DRBEVM - 798211-TPS78601DRBEVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - TPS78601DRBEVM
798211-TPS78601DRBEVM
Evaluation Boards - Linear Voltage Regulators - TPS78601DRBEVM 798211-TPS78601DRBEVM
Manufacturer: Texas Instruments Win Source Part Number: 798211-TPS78601DRBEV M Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.8V, 2.5V, 2.8V, 3.3V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: TPS78601 Family Name: TPS78601 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Adjustable Introduction Date: January 01, 2000 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798211-TPS78601DRBEVM
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Input: 2.7 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: TPS78601
Family Name: TPS78601
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: January 01, 2000
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear Voltage Regulator Evaluation Boards - 296-45967-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
296-45967-ND
Linear Voltage Regulator Evaluation Boards 296-45967-ND
TPS78601 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

TPS78601 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
EVAL MODULE FOR TPS78601 DRB 1 - Single 1.8V 2.5V 2.8V 3.3V 1.5A 2.7 ~ 5.5 V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS78601 - TPS78601DRBEVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS78601 DRB 1 - Single 1.8V 2.5V 2.8V 3.3V 1.5A 2.7 ~ 5.5 V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS78601
TPS78601DRBEVM
EVAL MODULE FOR TPS78601 DRB 1 - Single 1.8V 2.5V 2.8V 3.3V 1.5A 2.7 ~ 5.5 V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS78601 TPS78601DRBEVM
EVAL MODULE FOR TPS78601 DRB 1 - Single 1.8V 2.5V 2.8V 3.3V 1.5A 2.7 ~ 5.5 V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS78601

EVAL MODULE FOR TPS78601 DRB 1 - Single 1.8V 2.5V 2.8V 3.3V 1.5A 2.7 ~ 5.5 V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS78601

Supplier's Site
TEXAS INSTRUMENTS TPS78601DRBEVMTPS78601DRBEVM EVALUATION MODULE - 815-TPS78601DRBEVM - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TPS78601DRBEVMTPS78601DRBEVM EVALUATION MODULE
815-TPS78601DRBEVM
TEXAS INSTRUMENTS TPS78601DRBEVMTPS78601DRBEVM EVALUATION MODULE 815-TPS78601DRBEVM
TEXAS INSTRUMENTS TPS78601DRBEVMTPS786 01DRBEVM EVALUATION MODULE

TEXAS INSTRUMENTS TPS78601DRBEVMTPS78601DRBEVM EVALUATION MODULE

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - TPS78601DRBEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
TPS78601DRBEVM
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards TPS78601DRBEVM
EVAL MODULE FOR TPS78601 DRB

EVAL MODULE FOR TPS78601 DRB

Supplier's Site
Power Management IC Development Tools - TPS78601DRBEVM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS78601DRBEVM
Power Management IC Development Tools TPS78601DRBEVM
Power Management IC Development Tools TPS78601DRBEVM

Power Management IC Development Tools TPS78601DRBEVM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 798211-TPS78601DRBEVM 296-45967-ND TPS78601DRBEVM 815-TPS78601DRBEVM TPS78601DRBEVM TPS78601DRBEVM
Product Name Evaluation Boards - Linear Voltage Regulators - TPS78601DRBEVM Linear Voltage Regulator Evaluation Boards EVAL MODULE FOR TPS78601 DRB 1 - Single 1.8V 2.5V 2.8V 3.3V 1.5A 2.7 ~ 5.5 V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS78601 TEXAS INSTRUMENTS TPS78601DRBEVMTPS78601DRBEVM EVALUATION MODULE Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB, MNA-5W+,DQ849, 50 OHM - TB-186-5W+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - 10212633-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Power, Motor & Robotics Development Tools - 2651120 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details