Texas Instruments Standard Linear and Logic Ldo, 5.5V, 0.175Vdo, 0.15A, 2.6V, 5Sot23; Output Type Texas Instruments TPS78326DDCT

Description
LDO, 5.5V, 0.175VDO, 0.15A, 2.6V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes
Description
LDO, 5.5V, 0.175VDO, 0.15A, 2.6V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 5.5V, 0.175Vdo, 0.15A, 2.6V, 5Sot23; Output Type Texas Instruments - 33AH5393 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 5.5V, 0.175Vdo, 0.15A, 2.6V, 5Sot23; Output Type Texas Instruments
33AH5393
Ldo, 5.5V, 0.175Vdo, 0.15A, 2.6V, 5Sot23; Output Type Texas Instruments 33AH5393
LDO, 5.5V, 0.175VDO, 0.15A, 2.6V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

LDO, 5.5V, 0.175VDO, 0.15A, 2.6V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5393
Product Name Ldo, 5.5V, 0.175Vdo, 0.15A, 2.6V, 5Sot23; Output Type Texas Instruments
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details