IC, 150MA LOW-DROPOUT LINEAR 6TSOT; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6178 |
| Product Name | Ic, 150Ma Low-Dropout Linear 6Tsot; Output Type Texas Instruments |
| Input Voltage | 2.2 to 5.5 volts |