Texas Instruments TPS78228 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78228DDCTG4

Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78228 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current - TPS78228DDCTG4 - Texas Instruments
Dallas, TX, United States
TPS78228 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current
TPS78228DDCTG4
TPS78228 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78228DDCTG4
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125

Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78228DDCTG4 - 1113325-TPS78228DDCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78228DDCTG4
1113325-TPS78228DDCTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS78228DDCTG4 1113325-TPS78228DDCTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113325-TPS78228DDCT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.25V @ 150mA Operating Supply Current: 1.3μA to 8μA PSRR: 40dB to 15dB (10Hz to 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113325-TPS78228DDCTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 1.3μA to 8μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.8V 150mA 5.5V SOT-23 LDO Voltage Regulator IC - 699-TPS78228DDCTG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.8V 150mA 5.5V SOT-23 LDO Voltage Regulator IC
699-TPS78228DDCTG4
2.8V 150mA 5.5V SOT-23 LDO Voltage Regulator IC 699-TPS78228DDCTG4
2.8V 150mA LDO Regulator, 5.5V In, SOT-23-5 Product overview: TPS78228DDCTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS78228DDCTG4 can be used for catalog matching and distributor lookup.

2.8V 150mA LDO Regulator, 5.5V In, SOT-23-5 Product overview: TPS78228DDCTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS78228DDCTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS78228DDCTG4 1113325-TPS78228DDCTG4 699-TPS78228DDCTG4
Product Name TPS78228 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS78228DDCTG4 2.8V 150mA 5.5V SOT-23 LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SON,SOT SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24715RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
Power Management IC - 713-BQ27410DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers