Texas Instruments Standard Linear and Logic Ldo, Fixed, 2.8V, 0.15A, Tsot-23-5; Output Type Texas Instruments TPS78228DDCR

Description
LDO, FIXED, 2.8V, 0.15A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 2.8V, 0.15A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.8V, 0.15A, Tsot-23-5; Output Type Texas Instruments - 28AH6176 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.8V, 0.15A, Tsot-23-5; Output Type Texas Instruments
28AH6176
Ldo, Fixed, 2.8V, 0.15A, Tsot-23-5; Output Type Texas Instruments 28AH6176
LDO, FIXED, 2.8V, 0.15A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 2.8V, 0.15A, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6176
Product Name Ldo, Fixed, 2.8V, 0.15A, Tsot-23-5; Output Type Texas Instruments
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details