Texas Instruments Standard Linear and Logic Ldo Reg, 150Ma, 1Ua Qc, 2.7V, 5Sot; Output Type Texas Instruments TPS78227DDCT

Description
LDO REG, 150MA, 1UA QC, 2.7V, 5SOT; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
LDO REG, 150MA, 1UA QC, 2.7V, 5SOT; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Reg, 150Ma, 1Ua Qc, 2.7V, 5Sot; Output Type Texas Instruments - 28AH6175 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Reg, 150Ma, 1Ua Qc, 2.7V, 5Sot; Output Type Texas Instruments
28AH6175
Ldo Reg, 150Ma, 1Ua Qc, 2.7V, 5Sot; Output Type Texas Instruments 28AH6175
LDO REG, 150MA, 1UA QC, 2.7V, 5SOT; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO REG, 150MA, 1UA QC, 2.7V, 5SOT; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6175
Product Name Ldo Reg, 150Ma, 1Ua Qc, 2.7V, 5Sot; Output Type Texas Instruments
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details