Texas Instruments TPS78227 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78227DDCRG4

Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78227 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current - TPS78227DDCRG4 - Texas Instruments
Dallas, TX, United States
TPS78227 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current
TPS78227DDCRG4
TPS78227 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78227DDCRG4
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125

Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78227DDCRG4 - 1273556-TPS78227DDCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78227DDCRG4
1273556-TPS78227DDCRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS78227DDCRG4 1273556-TPS78227DDCRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273556-TPS78227DDCR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: TPS78227 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3μA ~ 8μA PSRR: 40dB ~ 15dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.25V @ 150mA Alternative Parts (Cross-Reference): S-1206B28-U3T1G; BH28FB1WG-TR; S-1312D28H-M5T1U3; Introduction Date: March 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Wireless, Audio, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1273556-TPS78227DDCRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS78227
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3μA ~ 8μA
PSRR: 40dB ~ 15dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 150mA
Alternative Parts (Cross-Reference): S-1206B28-U3T1G; BH28FB1WG-TR; S-1312D28H-M5T1U3;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Wireless, Audio, Portable Devices, Power Management

Buy Now Datasheet
2.7V 150mA 5.5V LDO Voltage Regulator IC - 699-TPS78227DDCRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 150mA 5.5V LDO Voltage Regulator IC
699-TPS78227DDCRG4
2.7V 150mA 5.5V LDO Voltage Regulator IC 699-TPS78227DDCRG4
2.7V 150mA LDO Regulator, 5.5V In, 130mV Dropout, SOT-5 Product overview: TPS78227DDCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS78227DDCRG4 can be used for catalog matching and distributor lookup.

2.7V 150mA LDO Regulator, 5.5V In, 130mV Dropout, SOT-5 Product overview: TPS78227DDCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS78227DDCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS78227DDCRG4 1273556-TPS78227DDCRG4 699-TPS78227DDCRG4
Product Name TPS78227 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS78227DDCRG4 2.7V 150mA 5.5V LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SON,SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; SOT-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24014DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24295RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722902QZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details