Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS78225DDCRG4 |
| Product Name | TPS78225 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT,SON |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 2.5 volts |