Texas Instruments TPS781330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current TPS781330220DDCTG4

Description
Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS781330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current - TPS781330220DDCTG4 - Texas Instruments
Dallas, TX, United States
TPS781330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current
TPS781330220DDCTG4
TPS781330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current TPS781330220DDCTG4
Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current 5-SOT -40 to 125

Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current 5-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS781330220DDCTG4 - 1113314-TPS781330220DDCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS781330220DDCTG4
1113314-TPS781330220DDCTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS781330220DDCTG4 1113314-TPS781330220DDCTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113314-TPS781330220 DDCTG4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V, 2.2V Dropout Voltage-Max: 0.25V @ 150mA, Operating Supply Current: 1.3μA to 8μA PSRR: 40dB to 15dB (10Hz to 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113314-TPS781330220DDCTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V, 2.2V
Dropout Voltage-Max: 0.25V @ 150mA,
Operating Supply Current: 1.3μA to 8μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 2.2V 150MA SOT23 LDO Voltage Regulator IC
699-TPS781330220DDCTG4
3.3V 2.2V 150MA SOT23 LDO Voltage Regulator IC 699-TPS781330220DDCTG4
IC REG LIN 3.3V/2.2V 150MA SOT23 Product overview: TPS781330220DDCTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.2V, 150MA, SOT23, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS781330220DDCT G4 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V/2.2V 150MA SOT23 Product overview: TPS781330220DDCTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.2V, 150MA, SOT23, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS781330220DDCTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS781330220DDCTG4 1113314-TPS781330220DDCTG4 699-TPS781330220DDCTG4
Product Name TPS781330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS781330220DDCTG4 3.3V 2.2V 150MA SOT23 LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SON,SOT SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 2.2 to 3.3 volts 3.3 to 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data