Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current 6-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS78101DRVTG4 |
| Product Name | TPS78101 Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SON,SOT |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.22 to 5.25 volts |