Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current 5-SOT -40 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101099-TPS78101DDCR
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Adjustable
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 1 µA
Output Current: 150 mA
Accuracy: 3 %
Output Voltage: 5.25 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-23-5
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Max Output Current: 150 mA
Min Input Voltage: 2.2 V
Max Output Voltage: 5.25 V
Dropout Voltage: 250 mV
Min Output Voltage: 1.22 V
Min Current Limit: 150 mA
Reference Voltage: 1.216 V
Adj LDO 150mA 5.5V In, 5.25V Out, 1.22V Min Out, SOT-23-5 Product overview: TPS78101DDCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.5V, 5.25V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.5V, 5.25V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS78101DDCRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS78101DDCRG4 | 1101099-TPS78101DDCRG4 | 699-TPS78101DDCRG4 |
| Product Name | TPS78101 Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS78101DDCRG4 | 150mA 5.5V 5.25V SOT-23 LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | Low Dropout | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; SON,SOT | SOT23; Other; SOT-23-5 | Other; SOT-23-5 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Internal Current Limit; Multiple Outputs | |
| Output Voltage | 1.22 to 5.25 volts | 5.25 volts | 5.25 volts |