REGULATOR, LDO, ADJ, 150MA, TSOT-23-5; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.25V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6173 |
| Product Name | Regulator, Ldo, Adj, 150Ma, Tsot-23-5; Output Type Texas Instruments |
| Input Voltage | 2.2 to 5.5 volts |