IC, LIN REG 2.2/3.3V TSOT235; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.2V; Adjustable Output Voltage Max:3.3V; Output Current:150mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 39AH9385 |
| Product Name | Ic, Lin Reg 2.2/3.3V Tsot235; Output Type Texas Instruments |
| Input Voltage | 2.2 to 5.5 volts |