LDO, FIXED, 3V, 0.15A, WSON-6; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0777 |
| Product Name | Ldo, Fixed, 3V, 0.15A, Wson-6; Output Type Texas Instruments |
| Input Voltage | 2.2 to 5.5 volts |