Texas Instruments Standard Linear and Logic Ldo, Adj, 1.22V-5.25V, 0.15A, Wson-6; Output Type Texas Instruments TPS78001DRVR

Description
LDO, ADJ, 1.22V-5.25V, 0.15A, WSON-6; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.25V; Output RoHS Compliant: Yes
Description
LDO, ADJ, 1.22V-5.25V, 0.15A, WSON-6; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.25V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.22V-5.25V, 0.15A, Wson-6; Output Type Texas Instruments - 52AH7774 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.22V-5.25V, 0.15A, Wson-6; Output Type Texas Instruments
52AH7774
Ldo, Adj, 1.22V-5.25V, 0.15A, Wson-6; Output Type Texas Instruments 52AH7774
LDO, ADJ, 1.22V-5.25V, 0.15A, WSON-6; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.25V; Output RoHS Compliant: Yes

LDO, ADJ, 1.22V-5.25V, 0.15A, WSON-6; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.25V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52AH7774
Product Name Ldo, Adj, 1.22V-5.25V, 0.15A, Wson-6; Output Type Texas Instruments
Input Voltage 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details