Texas Instruments Standard Linear and Logic Output Type Texas Instruments TPS77833PWP.

Description
Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:260mV; IC Case / Package:HTSSOP; No. of Pins:20Pins RoHS Compliant: Yes
Description
Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:260mV; IC Case / Package:HTSSOP; No. of Pins:20Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Type Texas Instruments - 15AC1012 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Texas Instruments
15AC1012
Output Type Texas Instruments 15AC1012
Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:260mV; IC Case / Package:HTSSOP; No. of Pins:20Pins RoHS Compliant: Yes

Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:260mV; IC Case / Package:HTSSOP; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 15AC1012
Product Name Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details