Texas Instruments Voltage Regulators - Linear TPS77818PWPRG4

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS77818PWPRG4 is a linear voltage regulator designed to provide a fixed output voltage of 1.8 V with a maximum output current of 750 mA. It features a low dropout voltage of approximately 260 mV at full load, which enhances efficiency in battery-powered applications. The device operates with a typical quiescent current of 85 µA, making it suitable for low-power designs. It includes thermal shutdown protection and offers a power good (PG) signal for monitoring output status. The TPS77818PWPRG4 is available in a 20-pin HTSSOP package, facilitating compact designs. This regulator is ideal for applications requiring stable voltage regulation with fast transient response and low output voltage tolerance of 2% over specified conditions.

Datasheet Summary
Powered by GS/AI

The TPS77818PWPRG4 is a linear voltage regulator designed to provide a fixed output voltage of 1.8 V with a maximum output current of 750 mA. It features a low dropout voltage of approximately 260 mV at full load, which enhances efficiency in battery-powered applications. The device operates with a typical quiescent current of 85 µA, making it suitable for low-power designs. It includes thermal shutdown protection and offers a power good (PG) signal for monitoring output status. The TPS77818PWPRG4 is available in a 20-pin HTSSOP package, facilitating compact designs. This regulator is ideal for applications requiring stable voltage regulation with fast transient response and low output voltage tolerance of 2% over specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS77818PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS77818PWPRG4
Voltage Regulators - Linear TPS77818PWPRG4
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS77818PWPRG4
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1913989 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details