Texas Instruments TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS TPS77733PWPRG4

Description
Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response,  SVS - TPS77733PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS
TPS77733PWPRG4
TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS TPS77733PWPRG4
Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS 20-HTSSOP -40 to 125

Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77733PWPRG4 - 1113296-TPS77733PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77733PWPRG4
1113296-TPS77733PWPRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77733PWPRG4 1113296-TPS77733PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 1113296-TPS77733PWPR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good, Reset Output Current: 750mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.43V @ 750mA Operating Supply Current: 125μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113296-TPS77733PWPRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset
Output Current: 750mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.43V @ 750mA
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 750mA HTSSOP LDO Voltage Regulator IC
699-TPS77733PWPRG4
3.3V 750mA HTSSOP LDO Voltage Regulator IC 699-TPS77733PWPRG4
3.3V LDO Regulator, 750mA, 260mV Dropout, HTSSOP, SM Product overview: TPS77733PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 750mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750mA, HTSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77733PWPRG4 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 750mA, 260mV Dropout, HTSSOP, SM Product overview: TPS77733PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 750mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750mA, HTSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77733PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS77733PWPRG4 1113296-TPS77733PWPRG4 699-TPS77733PWPRG4
Product Name TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS PMIC - PMIC - Voltage Regulators - Linear - TPS77733PWPRG4 3.3V 750mA HTSSOP LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; HTSSOP,SOIC SSOP; Other; 20-HTSSOP Other; HTSSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24079TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ25890HRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details