Texas Instruments TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS TPS77733DRG4

Description
Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response,  SVS - TPS77733DRG4 - Texas Instruments
Dallas, TX, United States
TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS
TPS77733DRG4
TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS TPS77733DRG4
Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS 8-SOIC -40 to 125

Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77733DRG4 - 1273538-TPS77733DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77733DRG4
1273538-TPS77733DRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77733DRG4 1273538-TPS77733DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273538-TPS77733DRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good, Reset Output Configuration: Positive Output Current: 750mA Family Name: TPS77733 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.43V @ 750mA Alternative Parts (Cross-Reference): LM2931AD33R-E; LM2931BD33R; LM2931BD33; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273538-TPS77733DRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset
Output Configuration: Positive
Output Current: 750mA
Family Name: TPS77733
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.43V @ 750mA
Alternative Parts (Cross-Reference): LM2931AD33R-E; LM2931BD33R; LM2931BD33;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 750mA LDO Voltage Regulator IC
699-TPS77733DRG4
3.3V 750mA LDO Voltage Regulator IC 699-TPS77733DRG4
3.3V LDO 750mA 8SOIC Linear Voltage Regulator Product overview: TPS77733DRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 750mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77733DRG4 can be used for catalog matching and distributor lookup.

3.3V LDO 750mA 8SOIC Linear Voltage Regulator Product overview: TPS77733DRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 750mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77733DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77733DRG4 1273538-TPS77733DRG4 699-TPS77733DRG4
Product Name TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS PMIC - PMIC - Voltage Regulators - Linear - TPS77733DRG4 3.3V 750mA LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; HTSSOP,SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Other; D
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24160RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details