Texas Instruments TPS77725 Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS TPS77725PWPG4

Description
Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77725 Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response,  SVS - TPS77725PWPG4 - Texas Instruments
Dallas, TX, United States
TPS77725 Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS
TPS77725PWPG4
TPS77725 Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS TPS77725PWPG4
Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS 20-HTSSOP -40 to 125

Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS 20-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 750mA 10V HTSSOP LDO Voltage Regulator IC
699-TPS77725PWPG4
2.5V 750mA 10V HTSSOP LDO Voltage Regulator IC 699-TPS77725PWPG4
2.5V LDO Regulator, 750mA, HTSSOP, 10V In, 2% Acc Product overview: TPS77725PWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 750mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 750mA, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77725PWPG4 can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 750mA, HTSSOP, 10V In, 2% Acc Product overview: TPS77725PWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 750mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 750mA, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77725PWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS77725PWPG4 - 1273534-TPS77725PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77725PWPG4
1273534-TPS77725PWPG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77725PWPG4 1273534-TPS77725PWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1273534-TPS77725PWPG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273534-TPS77725PWPG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
 - TPS77725PWPG4 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, PMOS, PDSO20

Fixed Positive LDO Regulator, 2.5V, PMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS77725PWPG4 699-TPS77725PWPG4 1273534-TPS77725PWPG4 TPS77725PWPG4
Product Name TPS77725 Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS 2.5V 750mA 10V HTSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77725PWPG4
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed
Package Type Other; HTSSOP,SOIC Other; HTSSOP SSOP; Other; TSSOP20
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response
Output Voltage 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25622RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25303JRTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details