Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS77725DG4 |
| Product Name | TPS77725 Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP,SOIC |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response |
| Output Voltage | 2.5 volts |