1.8V FIXED POSITIVE LDO REGULATOR, PDSO20, GREEN, PLASTIC, HTSSOP-20 Product overview: TPS77718PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, HTSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77718PWPRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273533-TPS77718PWPR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC REG LDO 1.8V 0.75A 20HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 699-TPS77718PWPRG4 | 1273533-TPS77718PWPRG4 | 815-TPS77718PWPRG4 |
| Product Name | 1.8V HTSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS77718PWPRG4 | IC REG LDO 1.8V 0.75A 20HTSSOP |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; HTSSOP | Other; TAPE AND REEL | |
| Output Voltage | 1.8 volts | ||
| IOUT | 0.7500 amps | 0.7500 amps |