Texas Instruments Voltage Regulators - Linear TPS77701DR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-SOIC
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS77701DR is a linear voltage regulator capable of delivering up to 750 mA of output current. It features an adjustable output voltage range from 1.5 V to 5.5 V, allowing for flexibility in various applications. The device exhibits a low dropout voltage of approximately 260 mV at full load, which enhances efficiency, especially in battery-powered systems. It has a typical quiescent current of 85 µA, contributing to extended battery life. The TPS77701DR includes thermal shutdown protection and a power-on reset function, which is useful for microcontroller applications. It is available in an 8-pin SOIC package, making it suitable for compact designs. The output voltage tolerance is specified at 2% over the operating conditions, ensuring reliable performance.

Datasheet Summary
Powered by GS/AI

The TPS77701DR is a linear voltage regulator capable of delivering up to 750 mA of output current. It features an adjustable output voltage range from 1.5 V to 5.5 V, allowing for flexibility in various applications. The device exhibits a low dropout voltage of approximately 260 mV at full load, which enhances efficiency, especially in battery-powered systems. It has a typical quiescent current of 85 µA, contributing to extended battery life. The TPS77701DR includes thermal shutdown protection and a power-on reset function, which is useful for microcontroller applications. It is available in an 8-pin SOIC package, making it suitable for compact designs. The output voltage tolerance is specified at 2% over the operating conditions, ensuring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS77701DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS77701DR
Voltage Regulators - Linear TPS77701DR
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS77701DR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active High
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details