Texas Instruments TPS77628 Single Output LDO, 500mA, Fixed(2.8V), Fast Transient Response, Power Good (PG) Output TPS77628PWP

Description
Single Output LDO, 500mA, Fixed(2.8V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(2.8V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77628 Single Output LDO, 500mA, Fixed(2.8V), Fast Transient Response, Power Good (PG) Output - TPS77628PWP - Texas Instruments
Dallas, TX, United States
TPS77628 Single Output LDO, 500mA, Fixed(2.8V), Fast Transient Response, Power Good (PG) Output
TPS77628PWP
TPS77628 Single Output LDO, 500mA, Fixed(2.8V), Fast Transient Response, Power Good (PG) Output TPS77628PWP
Single Output LDO, 500mA, Fixed(2.8V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125

Single Output LDO, 500mA, Fixed(2.8V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 2.8V 500mA HTSSOP LDO Voltage Regulator IC
699-TPS77628PWP
Low-Power 2.8V 500mA HTSSOP LDO Voltage Regulator IC 699-TPS77628PWP
2.8V 500mA LDO, Low IQ, Power Good, HTSSOP Product overview: TPS77628PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.8V, 500mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.8V, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77628PWP can be used for catalog matching and distributor lookup.

2.8V 500mA LDO, Low IQ, Power Good, HTSSOP Product overview: TPS77628PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.8V, 500mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.8V, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77628PWP can be used for catalog matching and distributor lookup.

Supplier's Site
 - TPS77628PWP - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.8V, 0.41V Dropout, PMOS, PDSO20

Fixed Positive LDO Regulator, 2.8V, 0.41V Dropout, PMOS, PDSO20

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77628PWP - 1273526-TPS77628PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77628PWP
1273526-TPS77628PWP
PMIC - PMIC - Voltage Regulators - Linear - TPS77628PWP 1273526-TPS77628PWP
Manufacturer: Texas Instruments Win Source Part Number: 1273526-TPS77628PWP Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable, Power Good Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TPS77628 Manufacturer Pack Quantity: 70 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 2.8V Voltage - Input (Maximum): 10V Maximum Dropout Voltage: 0.41V at 500mA Current - Quiescent (Iq): 125μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273526-TPS77628PWP
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: TPS77628
Manufacturer Pack Quantity: 70
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 2.8V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.41V at 500mA
Current - Quiescent (Iq): 125μA

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77628PWP
LDO Voltage Regulators TPS77628PWP
LDO Voltage Regulators Fast-Tran-Res 500-mA

LDO Voltage Regulators Fast-Tran-Res 500-mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77628PWP 699-TPS77628PWP TPS77628PWP 1273526-TPS77628PWP TPS77628PWP
Product Name TPS77628 Single Output LDO, 500mA, Fixed(2.8V), Fast Transient Response, Power Good (PG) Output Low-Power 2.8V 500mA HTSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77628PWP LDO Voltage Regulators
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP,SOIC Other; HTSSOP SSOP; Other; HTSSOP20 SSOP; Other; 20-PowerTSSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good
Output Voltage 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25629RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24074RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details