Texas Instruments Standard Linear and Logic Voltage Regulator TPS77625D

Description
V REG LDO 0.5A 2.5V, 77625, SOIC8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
V REG LDO 0.5A 2.5V, 77625, SOIC8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 17000660 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
17000660
Voltage Regulator 17000660
V REG LDO 0.5A 2.5V, 77625, SOIC8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

V REG LDO 0.5A 2.5V, 77625, SOIC8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
V Reg Ldo 0.5A 2.5V, 77625, Soic8; Output Type Texas Instruments - 33AH5389 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 0.5A 2.5V, 77625, Soic8; Output Type Texas Instruments
33AH5389
V Reg Ldo 0.5A 2.5V, 77625, Soic8; Output Type Texas Instruments 33AH5389
V REG LDO 0.5A 2.5V, 77625, SOIC8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

V REG LDO 0.5A 2.5V, 77625, SOIC8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 17000660 33AH5389
Product Name Voltage Regulator V Reg Ldo 0.5A 2.5V, 77625, Soic8; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details