Texas Instruments TPS77618 Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output TPS77618PWPG4

Description
Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77618 Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output - TPS77618PWPG4 - Texas Instruments
Dallas, TX, United States
TPS77618 Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output
TPS77618PWPG4
TPS77618 Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output TPS77618PWPG4
Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125

Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 500mA HTSSOP LDO Voltage Regulator IC
699-TPS77618PWPG4
1.8V 500mA HTSSOP LDO Voltage Regulator IC 699-TPS77618PWPG4
1.8V 500mA LDO Linear Voltage Regulator HTSSOP Product overview: TPS77618PWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 500mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500mA, HTSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77618PWPG4 can be used for catalog matching and distributor lookup.

1.8V 500mA LDO Linear Voltage Regulator HTSSOP Product overview: TPS77618PWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 500mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500mA, HTSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77618PWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS77618PWPG4 - 1273523-TPS77618PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77618PWPG4
1273523-TPS77618PWPG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77618PWPG4 1273523-TPS77618PWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1273523-TPS77618PWPG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 500mA Family Name: TPS77618 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Voltage Input MAX: 10V Alternative Parts (Cross-Reference): MAX1819EBL15-T; MAX1819EBL15; MAX1818XR23+T; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273523-TPS77618PWPG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 500mA
Family Name: TPS77618
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): MAX1819EBL15-T; MAX1819EBL15; MAX1818XR23+T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77618PWPG4 699-TPS77618PWPG4 1273523-TPS77618PWPG4
Product Name TPS77618 Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output 1.8V 500mA HTSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77618PWPG4
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP,SOIC Other; HTSSOP SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good
Output Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24123RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details