Texas Instruments Standard Linear and Logic V Reg Ldo 0.5A 1.8V, 77618, Soic8; Output Type Texas Instruments TPS77618D

Description
V REG LDO 0.5A 1.8V, 77618, SOIC8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Description
V REG LDO 0.5A 1.8V, 77618, SOIC8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo 0.5A 1.8V, 77618, Soic8; Output Type Texas Instruments - 28AH6168 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 0.5A 1.8V, 77618, Soic8; Output Type Texas Instruments
28AH6168
V Reg Ldo 0.5A 1.8V, 77618, Soic8; Output Type Texas Instruments 28AH6168
V REG LDO 0.5A 1.8V, 77618, SOIC8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

V REG LDO 0.5A 1.8V, 77618, SOIC8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 17065257 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
17065257
Voltage Regulator 17065257
V REG LDO 0.5A 1.8V, 77618, SOIC8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:1.8V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

V REG LDO 0.5A 1.8V, 77618, SOIC8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:1.8V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH6168 17065257
Product Name V Reg Ldo 0.5A 1.8V, 77618, Soic8; Output Type Texas Instruments Voltage Regulator
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details