Texas Instruments Standard Linear and Logic Ldo, Adj, 1.2V5.5V, 0.5A, Htssop-20; Output Type Texas Instruments TPS77601PWPR

Description
LDO, ADJ, 1.2V- 5.5V, 0.5A, HTSSOP-20; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes
Description
LDO, ADJ, 1.2V- 5.5V, 0.5A, HTSSOP-20; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.2V5.5V, 0.5A, Htssop-20; Output Type Texas Instruments - 27AJ0776 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.2V5.5V, 0.5A, Htssop-20; Output Type Texas Instruments
27AJ0776
Ldo, Adj, 1.2V5.5V, 0.5A, Htssop-20; Output Type Texas Instruments 27AJ0776
LDO, ADJ, 1.2V- 5.5V, 0.5A, HTSSOP-20; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes

LDO, ADJ, 1.2V- 5.5V, 0.5A, HTSSOP-20; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0776
Product Name Ldo, Adj, 1.2V5.5V, 0.5A, Htssop-20; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Sure-Volt™ Power Conditioner - EVR-0010-208S-AAA - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Phase Single
Frequency 60Hz
Configuration HardWired; Floor; Bare Frame Unit
View Details