Texas Instruments Standard Linear and Logic Adjustable Ldo Voltage Regulator, 1.2V T; Msl Texas Instruments TPS77601D

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.2V T; Msl Texas Instruments - 28AH6167 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V T; Msl Texas Instruments
28AH6167
Adjustable Ldo Voltage Regulator, 1.2V T; Msl Texas Instruments 28AH6167
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 17006619 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
17006619
Voltage Regulator 17006619
ADJUSTABLE POSITIVE LDO REGULATOR, 1.2V MIN, 5.5V MAX, PMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE POSITIVE LDO REGULATOR, 1.2V MIN, 5.5V MAX, PMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH6167 17006619
Product Name Adjustable Ldo Voltage Regulator, 1.2V T; Msl Texas Instruments Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details