Texas Instruments Standard Linear and Logic V Reg Ldo 0.5A 3.3V, 77533, Soic8; Output Type Texas Instruments TPS77533D

Description
V REG LDO 0.5A 3.3V, 77533, SOIC8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Description
V REG LDO 0.5A 3.3V, 77533, SOIC8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo 0.5A 3.3V, 77533, Soic8; Output Type Texas Instruments - 52AH7773 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 0.5A 3.3V, 77533, Soic8; Output Type Texas Instruments
52AH7773
V Reg Ldo 0.5A 3.3V, 77533, Soic8; Output Type Texas Instruments 52AH7773
V REG LDO 0.5A 3.3V, 77533, SOIC8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

V REG LDO 0.5A 3.3V, 77533, SOIC8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 3.3V, 0.5A, 8-Soic; Output Type Texas Instruments - 19C9099 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.5A, 8-Soic; Output Type Texas Instruments
19C9099
Ldo Voltage Regulator, 3.3V, 0.5A, 8-Soic; Output Type Texas Instruments 19C9099
LDO VOLTAGE REGULATOR, 3.3V, 0.5A, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.5A, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52AH7773
Product Name V Reg Ldo 0.5A 3.3V, 77533, Soic8; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details