Texas Instruments Standard Linear and Logic Ldo, Fixed, 1.8V, 0.5A, Soic-8; Output Type Texas Instruments TPS77518D

Description
LDO, FIXED, 1.8V, 0.5A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes
Description
LDO, FIXED, 1.8V, 0.5A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.5A, Soic-8; Output Type Texas Instruments - 28AH6166 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.5A, Soic-8; Output Type Texas Instruments
28AH6166
Ldo, Fixed, 1.8V, 0.5A, Soic-8; Output Type Texas Instruments 28AH6166
LDO, FIXED, 1.8V, 0.5A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.5A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 16932033 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16932033
Voltage Regulator 16932033
LDO, FIXED, 1.8V, 0.5A, SOIC-8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:1.8V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT VOLTAGEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LDO, FIXED, 1.8V, 0.5A, SOIC-8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:1.8V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT VOLTAGEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH6166 16932033
Product Name Ldo, Fixed, 1.8V, 0.5A, Soic-8; Output Type Texas Instruments Voltage Regulator
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details