Single Output LDO, 500mA, Fixed(1.5V), Fast Transient Response, SVS 8-SOIC -40 to 125
IC REG LINEAR 1.5V 500MA 8SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77515DRG4 | 815-TPS77515DRG4 |
| Product Name | TPS77515 Single Output LDO, 500mA, Fixed(1.5V), Fast Transient Response, SVS | IC REG LINEAR 1.5V 500MA 8SOIC |
| Regulator Type | Low Dropout | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; HTSSOP,SOIC | SOIC; Other; SOIC |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | |
| Output Voltage | 1.5 volts |