Texas Instruments High-Performance Analog Voltage Regulator TPS77515D

Description
LDO VOLTAGE REGULATOR, 1.5V, 0.5A, 8-SOIC; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:1.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LDO VOLTAGE REGULATOR, 1.5V, 0.5A, 8-SOIC; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:1.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 17098543 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
17098543
Voltage Regulator 17098543
LDO VOLTAGE REGULATOR, 1.5V, 0.5A, 8-SOIC; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:1.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LDO VOLTAGE REGULATOR, 1.5V, 0.5A, 8-SOIC; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:1.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 17098543
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details