Texas Instruments Voltage Regulators - Linear TPS77501D

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS77501D is a linear voltage regulator capable of delivering up to 500mA output current. It features an adjustable output voltage range from 1.5V to 5.5V, allowing flexibility for various applications. The device has a low dropout voltage of approximately 169mV at 500mA, which enhances efficiency in battery-powered systems. It operates with a typical quiescent current of 85µA, contributing to extended battery life. The TPS77501D is designed for fast transient response and stability with a low ESR capacitor. It is housed in an 8-pin SOIC package and is rated for operation over a temperature range of -40°C to +125°C. The product includes thermal shutdown protection and is suitable for applications requiring reliable voltage regulation.

Datasheet Summary
Powered by GS/AI

The TPS77501D is a linear voltage regulator capable of delivering up to 500mA output current. It features an adjustable output voltage range from 1.5V to 5.5V, allowing flexibility for various applications. The device has a low dropout voltage of approximately 169mV at 500mA, which enhances efficiency in battery-powered systems. It operates with a typical quiescent current of 85µA, contributing to extended battery life. The TPS77501D is designed for fast transient response and stability with a low ESR capacitor. It is housed in an 8-pin SOIC package and is rated for operation over a temperature range of -40°C to +125°C. The product includes thermal shutdown protection and is suitable for applications requiring reliable voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS77501D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS77501D
Voltage Regulators - Linear TPS77501D
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS77501D
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905572P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active Low, Open Drain, Push Pull
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details