The TPS77450DGKRG4 is a 250-mA low-dropout (LDO) voltage regulator designed for efficient power management in various applications. It features a fixed output voltage of 5.0 V and is housed in an 8-pin MSOP package. The device exhibits a typical dropout voltage of 200 mV at full load, ensuring minimal voltage loss. With a quiescent current of 92 µA during operation, it reduces to less than 1 µA in shutdown mode, making it suitable for battery-powered applications. The TPS77450 includes a power good (PG) output, which provides an active high signal to indicate when the output voltage is above 82% of its regulated value. This feature is useful for implementing power-on reset functions or low-battery indicators. The device is optimized for stability with a range of output capacitors, including low ESR ceramic and tantalum types, and offers low noise performance of 55 µVrms without the need for external filter capacitors. The TPS77450 is designed to handle fast transient responses, making it a reliable choice for systems requiring stable voltage regulation.
5V Fixed LDO Regulator, 250mA, 2.7-10V In, VSSOP-8 Product overview: TPS77450DGKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77450DGKRG4 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 250MA 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TPS77450DGKRG4 | TPS77450DGKRG4 |
| Product Name | 5V 250mA 10V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |
| Package Type | Other; VSSOP | |
| Output Voltage | 5 volts | |
| IOUT | 0.2500 amps | 0.2500 amps |