Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS77433DGKG4 |
| Product Name | TPS77433 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; VSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good |
| Output Voltage | 3.3 volts |