Texas Instruments Standard Linear and Logic Regulator, Ldo, Fixed, 3.3V, Msop-8; Output Type Texas Instruments TPS77333DGK

Description
REGULATOR, LDO, FIXED, 3.3V, MSOP-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Description
REGULATOR, LDO, FIXED, 3.3V, MSOP-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Regulator, Ldo, Fixed, 3.3V, Msop-8; Output Type Texas Instruments - 28AH6165 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, 3.3V, Msop-8; Output Type Texas Instruments
28AH6165
Regulator, Ldo, Fixed, 3.3V, Msop-8; Output Type Texas Instruments 28AH6165
REGULATOR, LDO, FIXED, 3.3V, MSOP-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

REGULATOR, LDO, FIXED, 3.3V, MSOP-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6165
Product Name Regulator, Ldo, Fixed, 3.3V, Msop-8; Output Type Texas Instruments
Input Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details