Texas Instruments TPS77318 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, SVS TPS77318DGKRG4

Description
Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77318 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, SVS - TPS77318DGKRG4 - Texas Instruments
Dallas, TX, United States
TPS77318 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, SVS
TPS77318DGKRG4
TPS77318 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, SVS TPS77318DGKRG4
Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, SVS 8-VSSOP -40 to 125

Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, SVS 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77318DGKRG4 - 798209-TPS77318DGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77318DGKRG4
798209-TPS77318DGKRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77318DGKRG4 798209-TPS77318DGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 798209-TPS77318DGKRG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Configuration: Positive Output Current: 250mA Family Name: TPS77318 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-VSSOP Voltage Input MAX: 10V Introduction Date: March 01, 2005 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798209-TPS77318DGKRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS77318
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-VSSOP
Voltage Input MAX: 10V
Introduction Date: March 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 250mA 10V LDO Voltage Regulator IC
699-TPS77318DGKRG4
1.8V 250mA 10V LDO Voltage Regulator IC 699-TPS77318DGKRG4
1.8V 250mA LDO Regulator, 10V In, 200mV Dropout, 8VSSOP Product overview: TPS77318DGKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77318DGKRG4 can be used for catalog matching and distributor lookup.

1.8V 250mA LDO Regulator, 10V In, 200mV Dropout, 8VSSOP Product overview: TPS77318DGKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77318DGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS77318DGKRG4 798209-TPS77318DGKRG4 699-TPS77318DGKRG4
Product Name TPS77318 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, SVS PMIC - PMIC - Voltage Regulators - Linear - TPS77318DGKRG4 1.8V 250mA 10V LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Other; MSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset
Output Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24061DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 738-AMC6821SQDBQRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ27542DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers