Texas Instruments Voltage Regulators - Linear TPS77318DGKG4

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS77318DGKG4 is a low-dropout (LDO) voltage regulator capable of delivering up to 250 mA of output current. It features a fixed output voltage of 1.8 V and is housed in an 8-pin MSOP package. The device exhibits a typical dropout voltage of 200 mV at full load, making it suitable for applications requiring efficient voltage regulation. It has an ultralow quiescent current of 92 µA, which decreases to less than 1 µA in shutdown mode, enhancing battery life in portable applications. The TPS77318DGKG4 is designed for low noise operation, with an output noise level of 55 µVrms without the need for external filter capacitors. It also includes thermal shutdown protection and fast transient response capabilities, ensuring stable performance during load changes. The output voltage tolerance is specified at 2% over the operating conditions, providing reliable voltage regulation. This device is optimized for use with a variety of output capacitors, including low ESR ceramic and tantalum types.

Datasheet Summary
Powered by GS/AI

The TPS77318DGKG4 is a low-dropout (LDO) voltage regulator capable of delivering up to 250 mA of output current. It features a fixed output voltage of 1.8 V and is housed in an 8-pin MSOP package. The device exhibits a typical dropout voltage of 200 mV at full load, making it suitable for applications requiring efficient voltage regulation. It has an ultralow quiescent current of 92 µA, which decreases to less than 1 µA in shutdown mode, enhancing battery life in portable applications. The TPS77318DGKG4 is designed for low noise operation, with an output noise level of 55 µVrms without the need for external filter capacitors. It also includes thermal shutdown protection and fast transient response capabilities, ensuring stable performance during load changes. The output voltage tolerance is specified at 2% over the operating conditions, providing reliable voltage regulation. This device is optimized for use with a variety of output capacitors, including low ESR ceramic and tantalum types.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS77318DGKG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS77318DGKG4
Voltage Regulators - Linear TPS77318DGKG4
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS77318DGKG4
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905863P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details