Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Fast Transient Response, SVS 8-VSSOP -40 to 125
Adj LDO 250mA 1.5-5.5V Pos 10VIn 2% Acc VSSOP Product overview: TPS77301DGKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77301DGKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055935-TPS77301DGKRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.125V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Output Current: 250mA
Output Voltage: 1.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77301DGKRG4 | 699-TPS77301DGKRG4 | 055935-TPS77301DGKRG4 |
| Product Name | TPS77301 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Fast Transient Response, SVS | 250mA 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS77301DGKRG4 |
| Regulator Type | Low Dropout | Low Dropout | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; VSSOP | Other; VSSOP | SSOP; Other; 8-VSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | |
| Output Voltage | 1.5 to 5.5 volts | 5.5 volts | 1.5 volts |