Single Output LDO, 150mA, Fixed(2.8V), Fast Transient Response, SVS 8-VSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS77128DGKG4 |
| Product Name | TPS77128 Single Output LDO, 150mA, Fixed(2.8V), Fast Transient Response, SVS |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; VSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good |
| Output Voltage | 2.8 volts |