IC REG LDO 1.5V 0.15A 8VSSOP Product overview: TPS77115DGKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS77115DGKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273489-TPS77115DGKR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TPS77115DGKRG4 | 1273489-TPS77115DGKRG4 |
| Product Name | 1.5V 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS77115DGKRG4 |
| Output Voltage Type | Fixed | |
| Package Type | Other; MSOP | |
| Output Voltage | 1.5 volts | |
| IOUT | 0.1500 amps |