IC, LDO VOLT REG, 0.05A, 5V, SOT-23-5; O; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0773 |
| Product Name | Ic, Ldo Volt Reg, 0.05A, 5V, Sot-23-5; O; Output Type Texas Instruments |
| Input Voltage | 2.7 to 10 volts |